Capital Lighting, Inc. 2111OI Large Chandeliers-Glass Shade 793256

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 54.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Olde Iron Weight: 110 Product Name: 15 Light Chandelier UPC: 783927113762 Category: Chandeliers Glass: Umbered Alabaster Swirl Shipped Via: Truck Safety Rating: cUL Chain: 108`` Wire: 68``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 54.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Olde Iron Weight: 110 Product Name: 15 Light Chandelier UPC: 783927113762 Category: Chandeliers Glass: Umbered Alabaster Swirl Shipped Via: Truck Safety Rating: cUL Chain: 108`` Wire: 68``

Suppliers

Company
Product
Description
Supplier Links
2111OI Large Chandeliers-Glass Shade - 793256 - Capital Lighting, Inc.
Columbus, OH, USA
2111OI Large Chandeliers-Glass Shade
793256
2111OI Large Chandeliers-Glass Shade 793256
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 54.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Olde Iron Weight: 110 Product Name: 15 Light Chandelier UPC: 783927113762 Category: Chandeliers Glass: Umbered Alabaster Swirl Shipped Via: Truck Safety Rating: cUL Chain: 108`` Wire: 68``

PRODUCT DETAILS / SPECS
Width/Dia: 44.50
Height: 54.00
Bulb
Type: Medium
Qty: 15
Wattage: 75
Finish: Olde Iron
Weight: 110
Product Name: 15 Light Chandelier
UPC: 783927113762
Category: Chandeliers
Glass: Umbered Alabaster Swirl
Shipped Via: Truck
Safety Rating: cUL
Chain: 108``
Wire: 68``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793256
Product Name 2111OI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details