Capital Lighting, Inc. 6371OI Bathroom Fixtures-Three Lights 793253

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Iron Weight: 10 Product Name: Three Light Wall Mounted Bath Light UPC: 783927098533 Category: Wall Mounted Bath Fixture Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Iron Weight: 10 Product Name: Three Light Wall Mounted Bath Light UPC: 783927098533 Category: Wall Mounted Bath Fixture Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6371OI Bathroom Fixtures-Three Lights - 793253 - Capital Lighting, Inc.
Columbus, OH, USA
6371OI Bathroom Fixtures-Three Lights
793253
6371OI Bathroom Fixtures-Three Lights 793253
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Iron Weight: 10 Product Name: Three Light Wall Mounted Bath Light UPC: 783927098533 Category: Wall Mounted Bath Fixture Glass: Umbered Alabaster Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Iron
Weight: 10
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927098533
Category: Wall Mounted Bath Fixture
Glass: Umbered Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793253
Product Name 6371OI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details