Capital Lighting, Inc. 2661OI Mini Pendants-Chain 793250

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Weight: 6 Product Name: One Light Mini Pendant UPC: 783927106283 Category: Mini Pendants Glass: Umbered Alabaster Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 91``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Weight: 6 Product Name: One Light Mini Pendant UPC: 783927106283 Category: Mini Pendants Glass: Umbered Alabaster Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 91``

Suppliers

Company
Product
Description
Supplier Links
2661OI Mini Pendants-Chain - 793250 - Capital Lighting, Inc.
Columbus, OH, USA
2661OI Mini Pendants-Chain
793250
2661OI Mini Pendants-Chain 793250
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Iron Weight: 6 Product Name: One Light Mini Pendant UPC: 783927106283 Category: Mini Pendants Glass: Umbered Alabaster Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 91``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Iron
Weight: 6
Product Name: One Light Mini Pendant
UPC: 783927106283
Category: Mini Pendants
Glass: Umbered Alabaster
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 91``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793250
Product Name 2661OI Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details