Capital Lighting, Inc. 6091NI Bathroom Fixtures-Four Lights 793246

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Length 4.50 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927098854 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Length 4.50 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927098854 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
6091NI Bathroom Fixtures-Four Lights - 793246 - Capital Lighting, Inc.
Columbus, OH, USA
6091NI Bathroom Fixtures-Four Lights
793246
6091NI Bathroom Fixtures-Four Lights 793246
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Length 4.50 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927098854 Category: Wall Mounted Bath Fixture Glass: Satin etched Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.50
Length 4.50
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 8
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927098854
Category: Wall Mounted Bath Fixture
Glass: Satin etched
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793246
Product Name 6091NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details