Capital Lighting, Inc. 65157 Pendants-Bowl Style 793185

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 37.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 34 Product Name: Six Light Foyer Chain Hung UPC: 783927106092 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cULP Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 37.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 34 Product Name: Six Light Foyer Chain Hung UPC: 783927106092 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cULP Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65157 Pendants-Bowl Style - 793185 - Capital Lighting, Inc.
Columbus, OH, USA
65157 Pendants-Bowl Style
793185
65157 Pendants-Bowl Style 793185
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 37.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Weight: 34 Product Name: Six Light Foyer Chain Hung UPC: 783927106092 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cULP Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 37.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bronze
Weight: 34
Product Name: Six Light Foyer Chain Hung
UPC: 783927106092
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793185
Product Name 65157 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details