Capital Lighting, Inc. 65054 Pendants-Bowl Style 793097

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 21.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dore Bronze Product Name: Six Light Inverted Pendant UPC: 783927043038 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 21.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dore Bronze Product Name: Six Light Inverted Pendant UPC: 783927043038 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
65054 Pendants-Bowl Style - 793097 - Capital Lighting, Inc.
Columbus, OH, USA
65054 Pendants-Bowl Style
793097
65054 Pendants-Bowl Style 793097
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 21.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Dore Bronze Product Name: Six Light Inverted Pendant UPC: 783927043038 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 21.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Dore Bronze
Product Name: Six Light Inverted Pendant
UPC: 783927043038
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793097
Product Name 65054 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details