Capital Lighting, Inc. 60010 Lamps-Table Lamps 793066

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Table Lamp UPC: 783927030663 Category: Lamps Table Glass: Tiffany style art Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Table Lamp UPC: 783927030663 Category: Lamps Table Glass: Tiffany style art Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
60010 Lamps-Table Lamps - 793066 - Capital Lighting, Inc.
Columbus, OH, USA
60010 Lamps-Table Lamps
793066
60010 Lamps-Table Lamps 793066
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Table Lamp UPC: 783927030663 Category: Lamps Table Glass: Tiffany style art Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Patina Bronze
Product Name: Two Light Table Lamp
UPC: 783927030663
Category: Lamps Table
Glass: Tiffany style art
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793066
Product Name 60010 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details