Capital Lighting, Inc. 66007 Mid. Chandeliers-Glass Down 793045

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 17.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Patina Bronze Product Name: Four Light Chandelier UPC: 783927042567 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 17.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Patina Bronze Product Name: Four Light Chandelier UPC: 783927042567 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
66007 Mid. Chandeliers-Glass Down - 793045 - Capital Lighting, Inc.
Columbus, OH, USA
66007 Mid. Chandeliers-Glass Down
793045
66007 Mid. Chandeliers-Glass Down 793045
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 17.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Patina Bronze Product Name: Four Light Chandelier UPC: 783927042567 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 17.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Patina Bronze
Product Name: Four Light Chandelier
UPC: 783927042567
Category: Chandelier 1 Tier
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793045
Product Name 66007 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details