Capital Lighting, Inc. 2355NI Mid. Chandeliers-Glass Down 793033

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927098984 Category: Chandeliers Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 92``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927098984 Category: Chandeliers Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 92``

Suppliers

Company
Product
Description
Supplier Links
2355NI Mid. Chandeliers-Glass Down - 793033 - Capital Lighting, Inc.
Columbus, OH, USA
2355NI Mid. Chandeliers-Glass Down
793033
2355NI Mid. Chandeliers-Glass Down 793033
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927098984 Category: Chandeliers Glass: Satin-etched with clear band Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 92``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 10
Product Name: Five Light Chandelier
UPC: 783927098984
Category: Chandeliers
Glass: Satin-etched with clear band
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 92``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793033
Product Name 2355NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details