Capital Lighting, Inc. 7021514 Lamps-Swing Arm-Floor 793027

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Brass Product Name: One Light Floor Lamp UPC: 038463755809 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Brass Product Name: One Light Floor Lamp UPC: 038463755809 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7021514 Lamps-Swing Arm-Floor - 793027 - Capital Lighting, Inc.
Columbus, OH, USA
7021514 Lamps-Swing Arm-Floor
793027
7021514 Lamps-Swing Arm-Floor 793027
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Classic Brass Product Name: One Light Floor Lamp UPC: 038463755809 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 57.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Classic Brass
Product Name: One Light Floor Lamp
UPC: 038463755809
Category: Lamps Floor Swing
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793027
Product Name 7021514 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details