Capital Lighting, Inc. 7022516 Lamps-Floor Lamps 793002

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.00 Bulb Qty: 3 Wattage: 60 Finish: Classic Brass Product Name: Three Light Floor Lamp UPC: 038463755854 Category: Lamps Floor 6-Way Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.00 Bulb Qty: 3 Wattage: 60 Finish: Classic Brass Product Name: Three Light Floor Lamp UPC: 038463755854 Category: Lamps Floor 6-Way Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7022516 Lamps-Floor Lamps - 793002 - Capital Lighting, Inc.
Columbus, OH, USA
7022516 Lamps-Floor Lamps
793002
7022516 Lamps-Floor Lamps 793002
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.00 Bulb Qty: 3 Wattage: 60 Finish: Classic Brass Product Name: Three Light Floor Lamp UPC: 038463755854 Category: Lamps Floor 6-Way Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 60.00
Bulb
Qty: 3
Wattage: 60
Finish: Classic Brass
Product Name: Three Light Floor Lamp
UPC: 038463755854
Category: Lamps Floor 6-Way
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 793002
Product Name 7022516 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details