Capital Lighting, Inc. 25652-BS Bathroom Fixtures-Two Lights 792903

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 5 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 4 Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 5 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 4 Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25652-BS Bathroom Fixtures-Two Lights - 792903 - Capital Lighting, Inc.
Columbus, OH, USA
25652-BS Bathroom Fixtures-Two Lights
792903
25652-BS Bathroom Fixtures-Two Lights 792903
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 5 Bulb Type: Halogen Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 4 Product Name: Two Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Extension: 5
Bulb
Type: Halogen
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 4
Product Name: Two Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792903
Product Name 25652-BS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details