Capital Lighting, Inc. 25653-BS Bathroom Fixtures-Three Lights 792901

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 5 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 7 Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 5 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 7 Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25653-BS Bathroom Fixtures-Three Lights - 792901 - Capital Lighting, Inc.
Columbus, OH, USA
25653-BS Bathroom Fixtures-Three Lights
792901
25653-BS Bathroom Fixtures-Three Lights 792901
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 5 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 7 Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 5.00
Extension: 5
Bulb
Type: Halogen
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 7
Product Name: Three Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792901
Product Name 25653-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details