Capital Lighting, Inc. 25654-BS Bathroom Fixtures-Four Lights 792900

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.00 Extension: 5 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 9 Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.00 Extension: 5 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 9 Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25654-BS Bathroom Fixtures-Four Lights - 792900 - Capital Lighting, Inc.
Columbus, OH, USA
25654-BS Bathroom Fixtures-Four Lights
792900
25654-BS Bathroom Fixtures-Four Lights 792900
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 5.00 Extension: 5 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Brushed Steel Weight: 9 Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 5.00
Extension: 5
Bulb
Type: Halogen
Qty: 4
Wattage: 100
Finish: Brushed Steel
Weight: 9
Product Name: Four Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792900
Product Name 25654-BS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details