Capital Lighting, Inc. 1320-665 Mini Pendants-Cable 792889

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
1320-665 Mini Pendants-Cable - 792889 - Capital Lighting, Inc.
Columbus, OH, USA
1320-665 Mini Pendants-Cable
792889
1320-665 Mini Pendants-Cable 792889
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.50
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792889
Product Name 1320-665 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details