Capital Lighting, Inc. 1330-165 Mini Pendants-Cable 792859

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.25 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.25 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster

Suppliers

Company
Product
Description
Supplier Links
1330-165 Mini Pendants-Cable - 792859 - Capital Lighting, Inc.
Columbus, OH, USA
1330-165 Mini Pendants-Cable
792859
1330-165 Mini Pendants-Cable 792859
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.25 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.25
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Faux Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792859
Product Name 1330-165 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details