Capital Lighting, Inc. 1335-165 Mini Pendants-Cable 792853

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1335-165 Mini Pendants-Cable - 792853 - Capital Lighting, Inc.
Columbus, OH, USA
1335-165 Mini Pendants-Cable
792853
1335-165 Mini Pendants-Cable 792853
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 5.50
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Faux Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792853
Product Name 1335-165 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details