Capital Lighting, Inc. 1740-165 Mini Pendants-Cable 792850

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1740-165 Mini Pendants-Cable - 792850 - Capital Lighting, Inc.
Columbus, OH, USA
1740-165 Mini Pendants-Cable
792850
1740-165 Mini Pendants-Cable 792850
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Faux Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792850
Product Name 1740-165 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details