Capital Lighting, Inc. 615-9-65 Mid. Chandeliers-Glass Up 792666

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
615-9-65 Mid. Chandeliers-Glass Up - 792666 - Capital Lighting, Inc.
Columbus, OH, USA
615-9-65 Mid. Chandeliers-Glass Up
792666
615-9-65 Mid. Chandeliers-Glass Up 792666
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 29.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Satin Nickel
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792666
Product Name 615-9-65 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details