PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Faux Alabaster
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 792661 |
| Product Name | 315-65 Mini Pendants-Chain |
| Application | Residential |