Capital Lighting, Inc. 2935-13-95 Semi-Flush Mts.-Bowl Style 792656

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2935-13-95 Semi-Flush Mts.-Bowl Style - 792656 - Capital Lighting, Inc.
Columbus, OH, USA
2935-13-95 Semi-Flush Mts.-Bowl Style
792656
2935-13-95 Semi-Flush Mts.-Bowl Style 792656
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old World
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792656
Product Name 2935-13-95 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details