Capital Lighting, Inc. 573-65 Sconces-Pocket 792640

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
573-65 Sconces-Pocket - 792640 - Capital Lighting, Inc.
Columbus, OH, USA
573-65 Sconces-Pocket
792640
573-65 Sconces-Pocket 792640
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.75
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Safety Rating: Ul
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792640
Product Name 573-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details