Capital Lighting, Inc. 616-5-65 Mid. Chandeliers-Glass Down 792632

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Nook Category: Nook Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Nook Category: Nook Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
616-5-65 Mid. Chandeliers-Glass Down - 792632 - Capital Lighting, Inc.
Columbus, OH, USA
616-5-65 Mid. Chandeliers-Glass Down
792632
616-5-65 Mid. Chandeliers-Glass Down 792632
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Nook Category: Nook Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Product Name: Five Light Nook
Category: Nook
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792632
Product Name 616-5-65 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details