Capital Lighting, Inc. 6136-5-65 Mid. Chandeliers-Candle 792622

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6136-5-65 Mid. Chandeliers-Candle - 792622 - Capital Lighting, Inc.
Columbus, OH, USA
6136-5-65 Mid. Chandeliers-Candle
792622
6136-5-65 Mid. Chandeliers-Candle 792622
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Nickel
Product Name: Five Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792622
Product Name 6136-5-65 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details