Capital Lighting, Inc. 5436-1-95 Sconces-Single Candle 792618

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.25 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.25 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5436-1-95 Sconces-Single Candle - 792618 - Capital Lighting, Inc.
Columbus, OH, USA
5436-1-95 Sconces-Single Candle
792618
5436-1-95 Sconces-Single Candle 792618
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.25 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.25
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792618
Product Name 5436-1-95 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details