Capital Lighting, Inc. 5436-2-95 Sconces-Double Candle 792615

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5436-2-95 Sconces-Double Candle - 792615 - Capital Lighting, Inc.
Columbus, OH, USA
5436-2-95 Sconces-Double Candle
792615
5436-2-95 Sconces-Double Candle 792615
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Extension: 7.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 13.00
Extension: 7.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old World
Product Name: Two Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792615
Product Name 5436-2-95 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details