Capital Lighting, Inc. 2135-65 Semi-Flush Mts.-Bowl Style 792602

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Dual Mount Category: Dual Mount Glass: Faux Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Dual Mount Category: Dual Mount Glass: Faux Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2135-65 Semi-Flush Mts.-Bowl Style - 792602 - Capital Lighting, Inc.
Columbus, OH, USA
2135-65 Semi-Flush Mts.-Bowl Style
792602
2135-65 Semi-Flush Mts.-Bowl Style 792602
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Dual Mount Category: Dual Mount Glass: Faux Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Dual Mount
Category: Dual Mount
Glass: Faux Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792602
Product Name 2135-65 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details