Capital Lighting, Inc. 62-01-165 Mini Pendants-Rod 792327

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp Canopy: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp Canopy: 5.25

Suppliers

Company
Product
Description
Supplier Links
62-01-165 Mini Pendants-Rod - 792327 - Capital Lighting, Inc.
Columbus, OH, USA
62-01-165 Mini Pendants-Rod
792327
62-01-165 Mini Pendants-Rod 792327
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp Canopy: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp
Canopy: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792327
Product Name 62-01-165 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details