Capital Lighting, Inc. 6374-13-65 Pendants-Glass Down 792080

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6374-13-65 Pendants-Glass Down - 792080 - Capital Lighting, Inc.
Columbus, OH, USA
6374-13-65 Pendants-Glass Down
792080
6374-13-65 Pendants-Glass Down 792080
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792080
Product Name 6374-13-65 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details