Capital Lighting, Inc. 5473-3-65 Bathroom Fixtures-Three Lights 792020

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Wall Mount Category: Wall Mount Glass: Satin Frost Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Wall Mount Category: Wall Mount Glass: Satin Frost Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5473-3-65 Bathroom Fixtures-Three Lights - 792020 - Capital Lighting, Inc.
Columbus, OH, USA
5473-3-65 Bathroom Fixtures-Three Lights
792020
5473-3-65 Bathroom Fixtures-Three Lights 792020
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 8.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Wall Mount Category: Wall Mount Glass: Satin Frost Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 8.25
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Wall Mount
Category: Wall Mount
Glass: Satin Frost
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792020
Product Name 5473-3-65 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details