Capital Lighting, Inc. 2173-65 Semi-Flush Mts.-Bowl Style 792004

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Dual Mount Category: Dual Mount Glass: Satin Frost Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Dual Mount Category: Dual Mount Glass: Satin Frost Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
2173-65 Semi-Flush Mts.-Bowl Style - 792004 - Capital Lighting, Inc.
Columbus, OH, USA
2173-65 Semi-Flush Mts.-Bowl Style
792004
2173-65 Semi-Flush Mts.-Bowl Style 792004
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Dual Mount Category: Dual Mount Glass: Satin Frost Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Dual Mount
Category: Dual Mount
Glass: Satin Frost
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 792004
Product Name 2173-65 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details