Capital Lighting, Inc. 1440BK Exterior -Wall Mount 791894

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Length 31.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665144017 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Length 31.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665144017 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
1440BK Exterior -Wall Mount - 791894 - Capital Lighting, Inc.
Columbus, OH, USA
1440BK Exterior -Wall Mount
791894
1440BK Exterior -Wall Mount 791894
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 31.00 Length 31.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665144017 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 31.00
Length 31.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665144017
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791894
Product Name 1440BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details