Capital Lighting, Inc. 1472BK Exterior -Hanging 791892

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 17 Product Name: Three Light Outdoor Fixture UPC: 640665147216 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 17 Product Name: Three Light Outdoor Fixture UPC: 640665147216 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1472BK Exterior -Hanging - 791892 - Capital Lighting, Inc.
Columbus, OH, USA
1472BK Exterior -Hanging
791892
1472BK Exterior -Hanging 791892
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Length 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Weight: 17 Product Name: Three Light Outdoor Fixture UPC: 640665147216 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Length 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Weight: 17
Product Name: Three Light Outdoor Fixture
UPC: 640665147216
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791892
Product Name 1472BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details