Capital Lighting, Inc. 2989SN Exterior -Wall Mount 791883

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sienna Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665298925 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sienna Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665298925 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
2989SN Exterior -Wall Mount - 791883 - Capital Lighting, Inc.
Columbus, OH, USA
2989SN Exterior -Wall Mount
791883
2989SN Exterior -Wall Mount 791883
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sienna Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665298925 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Length 11.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sienna
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665298925
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791883
Product Name 2989SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details