Capital Lighting, Inc. 2992SN Exterior -Hanging 791881

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.50 Length 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 640665299229 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.50 Length 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 640665299229 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2992SN Exterior -Hanging - 791881 - Capital Lighting, Inc.
Columbus, OH, USA
2992SN Exterior -Hanging
791881
2992SN Exterior -Hanging 791881
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.50 Length 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 640665299229 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 15.50
Length 15.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Sienna
Weight: 8
Product Name: Three Light Outdoor Fixture
UPC: 640665299229
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791881
Product Name 2992SN Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details