Capital Lighting, Inc. 1471BK Exterior -Post/Pier Head 791879

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665147117 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665147117 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1471BK Exterior -Post/Pier Head - 791879 - Capital Lighting, Inc.
Columbus, OH, USA
1471BK Exterior -Post/Pier Head
791879
1471BK Exterior -Post/Pier Head 791879
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665147117 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 17
Product Name: One Light Outdoor Fixture
UPC: 640665147117
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791879
Product Name 1471BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details