Capital Lighting, Inc. 2500BK Exterior -Wall Mount 791876

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665250022 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665250022 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
2500BK Exterior -Wall Mount - 791876 - Capital Lighting, Inc.
Columbus, OH, USA
2500BK Exterior -Wall Mount
791876
2500BK Exterior -Wall Mount 791876
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665250022 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.00
Length 14.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665250022
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791876
Product Name 2500BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details