Capital Lighting, Inc. 1674BK Exterior -Wall Mount 791867

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665167429 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665167429 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
1674BK Exterior -Wall Mount - 791867 - Capital Lighting, Inc.
Columbus, OH, USA
1674BK Exterior -Wall Mount
791867
1674BK Exterior -Wall Mount 791867
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665167429 Category: Outdoor Glass: Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Length 11.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665167429
Category: Outdoor
Glass: Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791867
Product Name 1674BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details