Capital Lighting, Inc. 2370AS Exterior -Wall Mount 791818

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.25 Length 13.25 Extension: 6 Bulb Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665237016 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.25 Length 13.25 Extension: 6 Bulb Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665237016 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
2370AS Exterior -Wall Mount - 791818 - Capital Lighting, Inc.
Columbus, OH, USA
2370AS Exterior -Wall Mount
791818
2370AS Exterior -Wall Mount 791818
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.25 Length 13.25 Extension: 6 Bulb Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665237016 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.25
Length 13.25
Extension: 6
Bulb
Qty: 1
Wattage: 75
Finish: Aged Brass
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665237016
Category: Outdoor
Glass: Clear Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791818
Product Name 2370AS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details