Capital Lighting, Inc. 2372AS Exterior -Hanging 791809

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Length 14.50 Bulb Qty: 2 Wattage: 40 Finish: Aged Brass Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 640665237214 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Length 14.50 Bulb Qty: 2 Wattage: 40 Finish: Aged Brass Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 640665237214 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2372AS Exterior -Hanging - 791809 - Capital Lighting, Inc.
Columbus, OH, USA
2372AS Exterior -Hanging
791809
2372AS Exterior -Hanging 791809
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.50 Length 14.50 Bulb Qty: 2 Wattage: 40 Finish: Aged Brass Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 640665237214 Category: Outdoor Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.50
Length 14.50
Bulb
Qty: 2
Wattage: 40
Finish: Aged Brass
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 640665237214
Category: Outdoor
Glass: Clear Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791809
Product Name 2372AS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details