Capital Lighting, Inc. 1611RB Exterior -Post/Pier Head 791759

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665161113 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665161113 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1611RB Exterior -Post/Pier Head - 791759 - Capital Lighting, Inc.
Columbus, OH, USA
1611RB Exterior -Post/Pier Head
791759
1611RB Exterior -Post/Pier Head 791759
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665161113 Category: Outdoor Glass: Antiqued Vanilla Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 22.75
Length 22.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Regency Bronze
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665161113
Category: Outdoor
Glass: Antiqued Vanilla
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791759
Product Name 1611RB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details