Capital Lighting, Inc. 4805SU Mid. Chandeliers-Candle 791646

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 38.00 Length 38.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Summerstone Weight: 58 Product Name: Five Light Chandelier UPC: 640665480511 Category: Chandelier Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 38.00 Length 38.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Summerstone Weight: 58 Product Name: Five Light Chandelier UPC: 640665480511 Category: Chandelier Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4805SU Mid. Chandeliers-Candle - 791646 - Capital Lighting, Inc.
Columbus, OH, USA
4805SU Mid. Chandeliers-Candle
791646
4805SU Mid. Chandeliers-Candle 791646
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 38.00 Length 38.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Summerstone Weight: 58 Product Name: Five Light Chandelier UPC: 640665480511 Category: Chandelier Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 38.00
Length 38.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Summerstone
Weight: 58
Product Name: Five Light Chandelier
UPC: 640665480511
Category: Chandelier
Glass: Decorative Crystals
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791646
Product Name 4805SU Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details