Capital Lighting, Inc. 4620FB Sconces-Single Glass 791605

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forum Bronze Weight: 6 Product Name: One Light Sconce UPC: 640665462012 Category: Sconce Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forum Bronze Weight: 6 Product Name: One Light Sconce UPC: 640665462012 Category: Sconce Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
4620FB Sconces-Single Glass - 791605 - Capital Lighting, Inc.
Columbus, OH, USA
4620FB Sconces-Single Glass
791605
4620FB Sconces-Single Glass 791605
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forum Bronze Weight: 6 Product Name: One Light Sconce UPC: 640665462012 Category: Sconce Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Length 13.00
Extension: 10
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Forum Bronze
Weight: 6
Product Name: One Light Sconce
UPC: 640665462012
Category: Sconce
Glass: Hand-Blown Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791605
Product Name 4620FB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details