Capital Lighting, Inc. 4626FB Mid. Chandeliers-Glass Up 791604

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forum Bronze Weight: 37 Product Name: Six Light Chandelier UPC: 640665462616 Category: Chandelier Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forum Bronze Weight: 37 Product Name: Six Light Chandelier UPC: 640665462616 Category: Chandelier Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4626FB Mid. Chandeliers-Glass Up - 791604 - Capital Lighting, Inc.
Columbus, OH, USA
4626FB Mid. Chandeliers-Glass Up
791604
4626FB Mid. Chandeliers-Glass Up 791604
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forum Bronze Weight: 37 Product Name: Six Light Chandelier UPC: 640665462616 Category: Chandelier Glass: Hand-Blown Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 27.50
Length 27.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Forum Bronze
Weight: 37
Product Name: Six Light Chandelier
UPC: 640665462616
Category: Chandelier
Glass: Hand-Blown Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791604
Product Name 4626FB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details