Capital Lighting, Inc. 4419BB Large Chandeliers-Candle 791593

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 46.00 Length 46.00 Bulb Qty: 25 Wattage: 25 Finish: Burnished Brass Weight: 130 Product Name: 25 Light Chandelier UPC: 640665441918 Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 46.00 Length 46.00 Bulb Qty: 25 Wattage: 25 Finish: Burnished Brass Weight: 130 Product Name: 25 Light Chandelier UPC: 640665441918 Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4419BB Large Chandeliers-Candle - 791593 - Capital Lighting, Inc.
Columbus, OH, USA
4419BB Large Chandeliers-Candle
791593
4419BB Large Chandeliers-Candle 791593
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 46.00 Length 46.00 Bulb Qty: 25 Wattage: 25 Finish: Burnished Brass Weight: 130 Product Name: 25 Light Chandelier UPC: 640665441918 Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 46.00
Length 46.00
Bulb
Qty: 25
Wattage: 25
Finish: Burnished Brass
Weight: 130
Product Name: 25 Light Chandelier
UPC: 640665441918
Category: Chandelier
Glass: N/A
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791593
Product Name 4419BB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details