Capital Lighting, Inc. 1713BG Exterior -Ceiling Mount 791586

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Length 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Granite Weight: 9 Product Name: Four Light Outdoor Fixture UPC: 640665171327 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Length 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Granite Weight: 9 Product Name: Four Light Outdoor Fixture UPC: 640665171327 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1713BG Exterior -Ceiling Mount - 791586 - Capital Lighting, Inc.
Columbus, OH, USA
1713BG Exterior -Ceiling Mount
791586
1713BG Exterior -Ceiling Mount 791586
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Length 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Black Granite Weight: 9 Product Name: Four Light Outdoor Fixture UPC: 640665171327 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.50
Length 9.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Black Granite
Weight: 9
Product Name: Four Light Outdoor Fixture
UPC: 640665171327
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791586
Product Name 1713BG Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details