Capital Lighting, Inc. 1720BG Exterior -Wall Mount 791584

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Granite Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 640665172027 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Granite Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 640665172027 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1720BG Exterior -Wall Mount - 791584 - Capital Lighting, Inc.
Columbus, OH, USA
1720BG Exterior -Wall Mount
791584
1720BG Exterior -Wall Mount 791584
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Black Granite Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 640665172027 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.00
Length 13.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Black Granite
Weight: 8
Product Name: Two Light Outdoor Fixture
UPC: 640665172027
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791584
Product Name 1720BG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details