Capital Lighting, Inc. 1722BG Exterior -Hanging 791581

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Granite Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665172232 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Granite Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665172232 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1722BG Exterior -Hanging - 791581 - Capital Lighting, Inc.
Columbus, OH, USA
1722BG Exterior -Hanging
791581
1722BG Exterior -Hanging 791581
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Granite Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665172232 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black Granite
Weight: 12
Product Name: Three Light Outdoor Fixture
UPC: 640665172232
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791581
Product Name 1722BG Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details