Capital Lighting, Inc. 3470PB Foyer/Hall Lanterns-Glass w/Frame 791534

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 9 Product Name: Three Light Foyer Fixture UPC: 640665347012 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 9 Product Name: Three Light Foyer Fixture UPC: 640665347012 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3470PB Foyer/Hall Lanterns-Glass w/Frame - 791534 - Capital Lighting, Inc.
Columbus, OH, USA
3470PB Foyer/Hall Lanterns-Glass w/Frame
791534
3470PB Foyer/Hall Lanterns-Glass w/Frame 791534
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 9 Product Name: Three Light Foyer Fixture UPC: 640665347012 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Length 12.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 9
Product Name: Three Light Foyer Fixture
UPC: 640665347012
Category: Foyer
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791534
Product Name 3470PB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details