Capital Lighting, Inc. 3474PB Foyer/Hall Lanterns-Glass w/Frame 791533

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 18 Product Name: Four Light Foyer Fixture UPC: 640665347418 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 18 Product Name: Four Light Foyer Fixture UPC: 640665347418 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3474PB Foyer/Hall Lanterns-Glass w/Frame - 791533 - Capital Lighting, Inc.
Columbus, OH, USA
3474PB Foyer/Hall Lanterns-Glass w/Frame
791533
3474PB Foyer/Hall Lanterns-Glass w/Frame 791533
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 18 Product Name: Four Light Foyer Fixture UPC: 640665347418 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Brass
Weight: 18
Product Name: Four Light Foyer Fixture
UPC: 640665347418
Category: Foyer
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791533
Product Name 3474PB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details